TE Connectivity Automotive Terminals 2098762-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 1.85 MM  [.059 - .073 INCH ] Tab Length : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .4, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 1.85 MM  [.059 - .073 INCH ] Tab Length : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .4, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2098762-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2098762-1
Automotive Terminals 2098762-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 1.85 MM  [.059 - .073 INCH ] Tab Length : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .4, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 1.85 MM  [.059 - .073 INCH ]
  • Tab Length : 14 MM  [.55 INCH ]
  • Wire Size (MMSQ) : .35 - .5
  • Wire Size (AWG) : 22 - 20
  • Wire Size Search (AWG) : 22, 20, 21
  • Wire Size Search (MMSQ) : .35, .4, .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 7500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2098762-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2098762-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2098762-1
Win Source Part Number: 1363225-2098762-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Generation Y Package: Bulk Product Status: Active Base Product Number: 2098762 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm)

Win Source Part Number: 1363225-2098762-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 30 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Generation Y
Package: Bulk
Product Status: Active
Base Product Number: 2098762
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-22 AWG
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 2098762-1 2098762-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-203-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers