2098660-3 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2098660-3
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Blue Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Blue Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Blue Primary Product Material : Nylon 6/6 GF
Configuration Features Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90, 180
Primary Product Color : Blue
Primary Product Material : Nylon 6/6 GF
Configuration Features
Number of Positions : 32
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]