TE Connectivity Automotive Connector Caps & Covers 2098660-2

Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 8.7 MM  [.343 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 8.7 MM  [.343 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2098660-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2098660-2
Automotive Connector Caps & Covers 2098660-2
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 8.7 MM  [.343 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180, 90
  • Primary Product Color : Gray
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 32

Dimensions


  • Compatible Cable Bundle Diameter Range : 8.7 MM  [.343 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2098660-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391540 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details