TE Connectivity Hook Up Wire 209689-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Orange Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Orange Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 209689-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
209689-000
Hook Up Wire 209689-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Orange Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter : .99 MM  [.039 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Orange

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .009
  • Conductor Diameter : .99 MM  [.039 INCH ]
  • Overall Outside Diameter : 1.47 MM  [.058 INCH ]
  • Strand Size (AWG) : 32
  • Wire Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 209689-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0788573001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details