TE Connectivity Plugs and Receptacles 208697-2

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 208697-2-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
208697-2-ND
Plugs and Receptacles 208697-2-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
436-208697-2
10A Electronic Connector 436-208697-2
10A 3-Pos Female Power Connector, Panel Mount, Tin Product overview: 208697-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208697-2 can be used for catalog matching and distributor lookup.

10A 3-Pos Female Power Connector, Panel Mount, Tin Product overview: 208697-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208697-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC Power Plugs & Receptacles - 208697-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
208697-2
AC Power Plugs & Receptacles 208697-2
CONV OUTLET ASSEMBLY (BLACK)

CONV OUTLET ASSEMBLY (BLACK)

Buy Now
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
208697-2
AC Power Plugs & Receptacles 208697-2
AC Power Plugs & Receptacles

AC Power Plugs & Receptacles

Buy Now
Power Entry Outlet, 10A, Nylon, Black; Product Range Amp - Te Connectivity - 46M4208 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Outlet, 10A, Nylon, Black; Product Range Amp - Te Connectivity
46M4208
Power Entry Outlet, 10A, Nylon, Black; Product Range Amp - Te Connectivity 46M4208
POWER ENTRY OUTLET, 10A, NYLON, BLACK; Product Range:-; Gender:Receptacle; Voltage Rating:-; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

POWER ENTRY OUTLET, 10A, NYLON, BLACK; Product Range:-; Gender:Receptacle; Voltage Rating:-; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:IDC / IDT; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208697-2-ND 436-208697-2 208697-2 46M4208
Product Name Plugs and Receptacles 10A Electronic Connector AC Power Plugs & Receptacles Power Entry Outlet, 10A, Nylon, Black; Product Range Amp - Te Connectivity
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details