TE Connectivity ™ Connectors, Interconnects - Backplane Connectors - Specialized 2085583-1

Description
Win Source Part Number: 1041229-2085583-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: DOMINO, Elcon Number of Positions: 49 Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 1 Termination: Crimp Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 48 Contact Layout, Typical: 20 Signal, 29 Power Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Mfr: TE Connectivity AMP Connectors Base Product Number: 2085583 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1041229-2085583-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: DOMINO, Elcon Number of Positions: 49 Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 1 Termination: Crimp Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 48 Contact Layout, Typical: 20 Signal, 29 Power Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Mfr: TE Connectivity AMP Connectors Base Product Number: 2085583 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1041229-2085583-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1041229-2085583-1
Connectors, Interconnects - Backplane Connectors - Specialized 1041229-2085583-1
Win Source Part Number: 1041229-2085583-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: DOMINO, Elcon Number of Positions: 49 Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 1 Termination: Crimp Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 48 Contact Layout, Typical: 20 Signal, 29 Power Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Mfr: TE Connectivity AMP Connectors Base Product Number: 2085583 RoHS Status: RoHS non-compliant

Win Source Part Number: 1041229-2085583-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: DOMINO, Elcon
Number of Positions: 49
Features: Mating Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 1
Termination: Crimp
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 48
Contact Layout, Typical: 20 Signal, 29 Power
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4030
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2085583
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Electronic Connector - 407-2085583-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-2085583-1
Electronic Connector 407-2085583-1
CONN RCPT 49POS PNL MNT Product overview: 2085583-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2085583-1 can be used for catalog matching and distributor lookup.

CONN RCPT 49POS PNL MNT Product overview: 2085583-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2085583-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1041229-2085583-1 407-2085583-1
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details