TE Connectivity Rectangular Wire & Cable Connectors & Housings 208333-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Length (MM) : 98.3 Connector Width (MM) : 40.18 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Length (MM) : 98.3 Connector Width (MM) : 40.18 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 208333-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
208333-1
Rectangular Wire & Cable Connectors & Housings 208333-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Length (MM) : 98.3 Connector Width (MM) : 40.18 Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Length (MM) : 98.3
  • Connector Width (MM) : 40.18
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
62P Metric W/center Fastener Rohs Compliant Amp - Te Connectivity - 03H3821 - Newark, An Avnet Company
Chicago, IL, United States
62P Metric W/center Fastener Rohs Compliant Amp - Te Connectivity
03H3821
62P Metric W/center Fastener Rohs Compliant Amp - Te Connectivity 03H3821
62P METRIC W/CENTER FASTENER ROHS COMPLIANT: YES

62P METRIC W/CENTER FASTENER ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 208333-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
208333-1
Backplane Connectors - Specialized 208333-1
CONN RCPT 62POS PNL MNT

CONN RCPT 62POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208333-1 03H3821 208333-1
Product Name Rectangular Wire & Cable Connectors & Housings 62P Metric W/center Fastener Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details