Product Range:-; Contact Termination Type:Solder; Gender:Receptacle; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts; Connector Shell Size:13 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24AC1778 |
| Product Name | Product Range Amp - Te Connectivity |
| Termination | Solder |