TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208101-8

Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208101-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208101-8
Connector Hardware, Mounts, Locks & Retainers 208101-8
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : 4-40 UNC 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 208101-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
208101-8
D-Sub Connectors 208101-8
LATCH BLOCK (SZ 1-4)

LATCH BLOCK (SZ 1-4)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
208101-8
D-Sub Connectors 208101-8
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
Connectors I/O - 208101-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
208101-8
Connectors I/O 208101-8
LATCH BLOCK (SZ 1-4)

LATCH BLOCK (SZ 1-4)

Buy Now
D-Sub, D-Shaped Connector Accessories - A23448-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23448-ND
D-Sub, D-Shaped Connector Accessories A23448-ND
Connector Latch Block For AMPLIMITE Series

Connector Latch Block For AMPLIMITE Series

Buy Now Datasheet
208101-8 Rohs Compliant Amp - Te Connectivity - 96AC5966 - Newark, An Avnet Company
Chicago, IL, United States
208101-8 Rohs Compliant Amp - Te Connectivity
96AC5966
208101-8 Rohs Compliant Amp - Te Connectivity 96AC5966
208101-8 ROHS COMPLIANT: YES

208101-8 ROHS COMPLIANT: YES

Supplier's Site
Latch Block (Sz 1-4) Amp - Te Connectivity - 87AJ9865 - Newark, An Avnet Company
Chicago, IL, United States
Latch Block (Sz 1-4) Amp - Te Connectivity
87AJ9865
Latch Block (Sz 1-4) Amp - Te Connectivity 87AJ9865
LATCH BLOCK (SZ 1-4)

LATCH BLOCK (SZ 1-4)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208101-8 208101-8 208101-8 A23448-ND 96AC5966
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors I/O D-Sub, D-Shaped Connector Accessories 208101-8 Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products