TE Connectivity Contacts 207893-1

Description
CONTACT PIN ASSY.
Request a Quote Datasheet
Description
CONTACT PIN ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 207893-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
207893-1
Contacts 207893-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Swedesboro, NJ, United States
Contacts
207893-1
Contacts 207893-1
TYPE II CONTACTS

TYPE II CONTACTS

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 207893-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
207893-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 207893-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Multi Purpose - 17-207893-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-207893-1-ND
Multi Purpose 17-207893-1-ND
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 18-16Awg, Crimp; Connector Type Amp - Te Connectivity - 95F2725 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Connector Type Amp - Te Connectivity
95F2725
Contact, Pin, 18-16Awg, Crimp; Connector Type Amp - Te Connectivity 95F2725
CONTACT, PIN, 18-16AWG, CRIMP; Connector Type:Contact, Crimp; Series:Type II; For Use With:Type II Series Connectors; Contact Plating:Gold; Contact Material:Copper; Contact Size:16; Contact Gender:Pin; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Connector Type:Contact, Crimp; Series:Type II; For Use With:Type II Series Connectors; Contact Plating:Gold; Contact Material:Copper; Contact Size:16; Contact Gender:Pin; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207893-1 207893-1 17-207893-1-ND 95F2725
Product Name Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Contact, Pin, 18-16Awg, Crimp; Connector Type Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details