TE Connectivity Contact, D Sub, Socket, Crimp; For Use With Amp Te Connectivity 207684-4

Description
CONTACT, D SUB, SOCKET, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
CONTACT, D SUB, SOCKET, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, D Sub, Socket, Crimp; For Use With Amp Te Connectivity - 12H5424 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Socket, Crimp; For Use With Amp Te Connectivity
12H5424
Contact, D Sub, Socket, Crimp; For Use With Amp Te Connectivity 12H5424
CONTACT, D SUB, SOCKET, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, D SUB, SOCKET, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12H5424
Product Name Contact, D Sub, Socket, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details