TE Connectivity Strain Relief Kit, 9Way, Thermoplastic; Accessory Type Amp Te Connectivity 207601-1

Description
STRAIN RELIEF KIT, 9WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:9 Position Plugs and Receptacles; No. of Positions:9Positions ; Strain Relief Material:Thermoplast ic; Product Range:Metrimate Square Grid RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF KIT, 9WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:9 Position Plugs and Receptacles; No. of Positions:9Positions ; Strain Relief Material:Thermoplast ic; Product Range:Metrimate Square Grid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Kit, 9Way, Thermoplastic; Accessory Type Amp Te Connectivity - 92F6103 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Kit, 9Way, Thermoplastic; Accessory Type Amp Te Connectivity
92F6103
Strain Relief Kit, 9Way, Thermoplastic; Accessory Type Amp Te Connectivity 92F6103
STRAIN RELIEF KIT, 9WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:9 Position Plugs and Receptacles; No. of Positions:9Positions ; Strain Relief Material:Thermoplast ic; Product Range:Metrimate Square Grid RoHS Compliant: Yes

STRAIN RELIEF KIT, 9WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:9 Position Plugs and Receptacles; No. of Positions:9Positions; Strain Relief Material:Thermoplastic; Product Range:Metrimate Square Grid RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, Strain Relief, Plugs And/or Receptacles, 9, Thermoplastic Rohs Compliant Amp Te Connectivity - 52R4077 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Strain Relief, Plugs And/or Receptacles, 9, Thermoplastic Rohs Compliant Amp Te Connectivity
52R4077
Strain Relief, Strain Relief, Plugs And/or Receptacles, 9, Thermoplastic Rohs Compliant Amp Te Connectivity 52R4077
Strain Relief, Strain Relief, Plugs and/or Receptacles, 9, Thermoplastic RoHS Compliant: Yes

Strain Relief, Strain Relief, Plugs and/or Receptacles, 9, Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F6103
Product Name Strain Relief Kit, 9Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200500 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.878 inch (47.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details