TE Connectivity Rack & Panel Connectors 207596-5

Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 207596-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
207596-5
Rack & Panel Connectors 207596-5
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Cadmium
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 106
  • Contact Type : Socket
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin

Mechanical Attachment


  • Connector Hardware Type : Center Male Jackscrew
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 207596-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
207596-5
ARINC Connector 207596-5
DUAL PLUG W/MALE J.S.

DUAL PLUG W/MALE J.S.

Buy Now
Dual Plug W/male J.s. Rohs Compliant Amp - Te Connectivity - 12H5402 - Newark, An Avnet Company
Chicago, IL, United States
Dual Plug W/male J.s. Rohs Compliant Amp - Te Connectivity
12H5402
Dual Plug W/male J.s. Rohs Compliant Amp - Te Connectivity 12H5402
DUAL PLUG W/MALE J.S. ROHS COMPLIANT: NO

DUAL PLUG W/MALE J.S. ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207596-5 207596-5 12H5402
Product Name Rack & Panel Connectors ARINC Connector Dual Plug W/male J.s. Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details