TE Connectivity Rack & Panel Connectors 207595-2

Description
Body Features Connector & Keying Code : 01 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 132 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 26 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Center Female Jackscrew Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 01 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 132 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 26 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Center Female Jackscrew Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 207595-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
207595-2
Rack & Panel Connectors 207595-2
Body Features Connector & Keying Code : 01 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 132 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 26 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Center Female Jackscrew Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 01
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 132

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 26
  • Contact Type : Pin, Socket
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Hardware Type : Center Female Jackscrew
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 250

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now Datasheet
Miscellaneous Connector - 207595-2 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
207595-2
Miscellaneous Connector 207595-2
ARINC 404 Connectors

ARINC 404 Connectors

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207595-2 207595-2 207595-2
Product Name Rack & Panel Connectors Miscellaneous Connector
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products