TE Connectivity Product Range Amp - Te Connectivity 207542-1.

Description
Product Range:Metrimate Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
Product Range:Metrimate Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 16AC0563 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
16AC0563
Product Range Amp - Te Connectivity 16AC0563
Product Range:Metrimate Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Product Range:Metrimate Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0563
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details