TE Connectivity Rectangular Wire & Cable Connectors & Housings 207542-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 89.79 MM  [3.54 INCH ] Connector Width : 27.5 MM  [1.083 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 89.79 MM  [3.54 INCH ] Connector Width : 27.5 MM  [1.083 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207542-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207542-1
Rectangular Wire & Cable Connectors & Housings 207542-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 89.79 MM  [3.54 INCH ] Connector Width : 27.5 MM  [1.083 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Length : 89.79 MM  [3.54 INCH ]
  • Connector Width : 27.5 MM  [1.083 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 75

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Connectors - 207542-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
207542-1
Connectors 207542-1
HSGPLUG 16 POSNMETRIMATE

HSGPLUG 16 POSNMETRIMATE

Buy Now
Rectangular Connector Housings - A29212-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29212-ND
Rectangular Connector Housings A29212-ND
"16 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

"16 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

Buy Now Datasheet
Amp - Te Connectivity - 50F626 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
50F626
Amp - Te Connectivity 50F626
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site
Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity - 12H5389 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity
12H5389
Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity 12H5389
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207542-1 207542-1 A29212-ND 50F626 12H5389
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings Amp - Te Connectivity Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478908-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers