TE Connectivity Crimp D-Sub Connectors 207516-6

Description
Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.85 MM , 2.77 MM , 2.74 MM  [.108 INCH , .112 INCH , .109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.85 MM , 2.77 MM , 2.74 MM  [.108 INCH , .112 INCH , .109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 207516-6 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
207516-6
Crimp D-Sub Connectors 207516-6
Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.85 MM , 2.77 MM , 2.74 MM  [.108 INCH , .112 INCH , .109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.85 MM , 2.77 MM , 2.74 MM  [.108 INCH , .112 INCH , .109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A35200-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A35200-ND
D-Sub, D-Shaped Connector Housings A35200-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D-Sub Connectors - 207516-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
207516-6
D-Sub Connectors 207516-6
25 HD20 RCPT ASSY (CN)

25 HD20 RCPT ASSY (CN)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207516-6
D-Sub Connectors 207516-6
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-207516-6
Electronic Connector 439-207516-6
CONN D-SUB HOUSING RCPT 25POS Product overview: 207516-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207516-6 can be used for catalog matching and distributor lookup.

CONN D-SUB HOUSING RCPT 25POS Product overview: 207516-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207516-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
25 Hd20 Rcpt Assy (Cn) Te Connectivity - 95M5046 - Newark, An Avnet Company
Chicago, IL, United States
25 Hd20 Rcpt Assy (Cn) Te Connectivity
95M5046
25 Hd20 Rcpt Assy (Cn) Te Connectivity 95M5046
25 HD20 RCPT ASSY (CN)

25 HD20 RCPT ASSY (CN)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207516-6 A35200-ND 207516-6 439-207516-6 95M5046
Product Name Crimp D-Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Electronic Connector 25 Hd20 Rcpt Assy (Cn) Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206499-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
2 suppliers
D-Shaped Connectors - 1-1532146-5 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
3 suppliers
Connector Backshells - 1-2308340-4 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers