TE Connectivity Rectangular Wire & Cable Connectors & Housings 207440-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 425 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 425 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207440-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207440-1
Rectangular Wire & Cable Connectors & Housings 207440-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 425 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Height : 33.02 MM  [1.3 INCH ]
  • Connector Length : 25.35 MM  [.998 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 425

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Wire Housings & Plugs - 6801506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801506P
Wire Housings & Plugs 6801506P
TE Connectivity 207440-1

TE Connectivity 207440-1

Supplier's Site
Wire Housings & Plugs - 6801506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801506
Wire Housings & Plugs 6801506
TE Connectivity 207440-1

TE Connectivity 207440-1

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 207440-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207440-1
Connectors Crimp Housings, Series Mating PCB Headers 207440-1
9 POS SQ GRID METRIMATE-RCPT

9 POS SQ GRID METRIMATE-RCPT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
207440-1
Headers & Wire Housings 207440-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1002255-207440-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1002255-207440-1
Connectors, Interconnects - Rectangular Connectors - Housings 1002255-207440-1
Win Source Part Number: 1002255-207440-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Metrimate Number of Positions: 9 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 3 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp and Solder Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -207440-1-CSI,-20744 0-1-SI,2074401,20744 0-1-ND,-207440-1-LSI ,2266-207440-1,A2920 0 Base Product Number: 207440

Win Source Part Number: 1002255-207440-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Metrimate
Number of Positions: 9
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 3
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp and Solder
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -207440-1-CSI,-207440-1-SI,2074401,207440-1-ND,-207440-1-LSI,2266-207440-1,A29200
Base Product Number: 207440

Buy Now Datasheet
Singapore, Singapore
13A 600V Electronic Connector
361-207440-1
13A 600V Electronic Connector 361-207440-1
9 Pos Rectangular Connector, 13A, 600V, Crimp, Wire-to-Wire, Red Product overview: 207440-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207440-1 can be used for catalog matching and distributor lookup.

9 Pos Rectangular Connector, 13A, 600V, Crimp, Wire-to-Wire, Red Product overview: 207440-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207440-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29200-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29200-ND
Rectangular Connector Housings A29200-ND
"9 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"9 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Connector, Soft Shell; Receptacle; 9; 14 A (Max.); 600; Thermoplastic; Red - 70087271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Receptacle; 9; 14 A (Max.); 600; Thermoplastic; Red
70087271
Connector, Soft Shell; Receptacle; 9; 14 A (Max.); 600; Thermoplastic; Red 70087271
MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 66F1672 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
66F1672
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 66F1672
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
9 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity - 41AJ6045 - Newark, An Avnet Company
Chicago, IL, United States
9 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity
41AJ6045
9 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity 41AJ6045
9 POS SQ GRID METRIMATE-RCPT

9 POS SQ GRID METRIMATE-RCPT

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207440-1 6801506P 6801506 207440-1 207440-1 1002255-207440-1 361-207440-1 A29200-ND 70087271 66F1672 41AJ6045
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings, Series Mating PCB Headers Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Housings 13A 600V Electronic Connector Rectangular Connector Housings Connector, Soft Shell; Receptacle; 9; 14 A (Max.); 600; Thermoplastic; Red Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 9 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging, Panel Free Hanging
Voltage Rating 600 volts 600 volts
Current Rating 14.0 amps 13.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 15AC1386 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details