TE Connectivity Rectangular Wire & Cable Connectors & Housings 207439-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 425 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 425 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207439-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207439-1
Rectangular Wire & Cable Connectors & Housings 207439-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 425 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Height : 27.15 MM  [1.069 INCH ]
  • Connector Length : 25.35 MM  [.998 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 425

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29199-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29199-ND
Rectangular Connector Housings A29199-ND
"9 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"9 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 6801496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801496P
Wire Housings & Plugs 6801496P
TE Connectivity 207439-1

TE Connectivity 207439-1

Supplier's Site
Wire Housings & Plugs - 6801496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801496
Wire Housings & Plugs 6801496
TE Connectivity 207439-1

TE Connectivity 207439-1

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
207439-1
Headers & Wire Housings 207439-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
CONN PLUG 9 POS METRIMATE - 792-207439-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 9 POS METRIMATE
792-207439-1
CONN PLUG 9 POS METRIMATE 792-207439-1
CONN PLUG 9 POS METRIMATE

CONN PLUG 9 POS METRIMATE

Supplier's Site
Connector/Terminal/Pin - 19134517 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19134517
Connector/Terminal/Pin 19134517
CONNECTOR, PLUG AND SOCKET, 9 POSTION, 3 ROW, 5MM ROW SPACING, CRIMP, MALE PINS, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, PLUG AND SOCKET, 9 POSTION, 3 ROW, 5MM ROW SPACING, CRIMP, MALE PINS, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Soft Shell; Plug; 9; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in. - 70087272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Plug; 9; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in.
70087272
Connector, Soft Shell; Plug; 9; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in. 70087272
MTA-156 Connector Accessory, Nylon Body, 8 Positions, Closed End Cover Style Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector Accessory, Nylon Body, 8 Positions, Closed End Cover Style
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 95F2732 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
95F2732
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 95F2732
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Utmel Electronic Limited Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207439-1 A29199-ND 6801496P 6801496 207439-1 792-207439-1 19134517 70087272 95F2732
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings CONN PLUG 9 POS METRIMATE Connector/Terminal/Pin Connector, Soft Shell; Plug; 9; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in. Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging, Panel Free Hanging, Panel Free Hanging
Voltage Rating 600 volts 600 volts
Current Rating 14.0 amps 13.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104178-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Headers - 0942318R02 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details