TE Connectivity Rectangular Wire & Cable Connectors & Housings 207396-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 58.7 MM  [2.32 INCH ] Connector Width : 7.85 MM  [.309 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 58.7 MM  [2.32 INCH ] Connector Width : 7.85 MM  [.309 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207396-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207396-1
Rectangular Wire & Cable Connectors & Housings 207396-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 58.7 MM  [2.32 INCH ] Connector Width : 7.85 MM  [.309 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Length : 58.7 MM  [2.32 INCH ]
  • Connector Width : 7.85 MM  [.309 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Headers & Wire Housings - 207396-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207396-1
Headers & Wire Housings 207396-1
HSG,PLUG 10 POSN,METRIMATE

HSG,PLUG 10 POSN,METRIMATE

Buy Now
Rectangular Connector Housings - A29210-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29210-ND
Rectangular Connector Housings A29210-ND
"10 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

"10 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 207396-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207396-1
Connectors Crimp Housings, Series Mating PCB Headers 207396-1
HSG,PLUG 10 POSN,METRIMATE

HSG,PLUG 10 POSN,METRIMATE

Buy Now
Hsg,plug 10 Posn,metrimate Amp - Te Connectivity - 76AC4111 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,plug 10 Posn,metrimate Amp - Te Connectivity
76AC4111
Hsg,plug 10 Posn,metrimate Amp - Te Connectivity 76AC4111
HSG,PLUG 10 POSN,METRIMATE

HSG,PLUG 10 POSN,METRIMATE

Supplier's Site
Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity - 50F625 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity
50F625
Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity 50F625
PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:Metrimate In-Line Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, PLASTIC; Product Range:Metrimate Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:5mm; For Use With:Metrimate In-Line Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207396-1 207396-1 A29210-ND 207396-1 76AC4111 50F625
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Connectors Crimp Housings, Series Mating PCB Headers Hsg,plug 10 Posn,metrimate Amp - Te Connectivity Plug & Socket Housing, Plug, Plastic; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity - 10H6721 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers