TE Connectivity Connector Cable Grip; Grommet Type Amp Te Connectivity 207387-1

Description
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:5.08mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes
Description
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:5.08mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Cable Grip; Grommet Type Amp Te Connectivity - 87F4106 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cable Grip; Grommet Type Amp Te Connectivity
87F4106
Connector Cable Grip; Grommet Type Amp Te Connectivity 87F4106
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:5.08mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:5.08mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplastic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site
Cable Grip, Size 17, Plastic; Grommet Type Amp Te Connectivity - 53Y3502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grip, Size 17, Plastic; Grommet Type Amp Te Connectivity
53Y3502
Cable Grip, Size 17, Plastic; Grommet Type Amp Te Connectivity 53Y3502
CABLE GRIP, SIZE 17, PLASTIC; Grommet Type:Cable Retention; Cable Diameter Min:5.08mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

CABLE GRIP, SIZE 17, PLASTIC; Grommet Type:Cable Retention; Cable Diameter Min:5.08mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplastic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 87F4106
Product Name Connector Cable Grip; Grommet Type Amp Te Connectivity
Material Other; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details