TE Connectivity PCB Headers & Receptacles 207158-8

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.75 MM  [.069 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 11.79 MM  [.464 INCH ] Connector Length : 17.65 MM  [.695 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 126 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .99 MM  [.039 INCH ] Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.75 MM  [.069 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 11.79 MM  [.464 INCH ] Connector Length : 17.65 MM  [.695 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 126 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .99 MM  [.039 INCH ] Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 207158-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
207158-8
PCB Headers & Receptacles 207158-8
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 6 Number of Positions : 6 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.75 MM  [.069 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 11.79 MM  [.464 INCH ] Connector Length : 17.65 MM  [.695 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 126 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .99 MM  [.039 INCH ] Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 2
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.75 MM  [.069 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height : 11.79 MM  [.464 INCH ]
  • Connector Length : 17.65 MM  [.695 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 126

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .99 MM  [.039 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Headers & Wire Housings - 207158-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207158-8
Headers & Wire Housings 207158-8
METRIMATE PIN HEADER ASSY,6P

METRIMATE PIN HEADER ASSY,6P

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 207158-8 207158-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts
Current Rating 7.5 amps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details