TE Connectivity Power Relays 2071266-5

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 18 G  [.634 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgSnO Contact Number of Poles : 1 Terminal Type : Quick Connect Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Clearance Class (MM) : 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 900 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 810 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Class (MM) : 6 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 18 G  [.634 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgSnO Contact Number of Poles : 1 Terminal Type : Quick Connect Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Clearance Class (MM) : 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 900 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 810 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Class (MM) : 6 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2071266-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
2071266-5
Power Relays 2071266-5
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 18 G  [.634 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgSnO Contact Number of Poles : 1 Terminal Type : Quick Connect Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Clearance Class (MM) : 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 900 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 810 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Class (MM) : 6 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 18 G  [.634 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 10 - 20
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Terminal Type : Quick Connect

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Clearance Class (MM) : 6

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 900
  • Coil Power Rating DC (MILW) : 900
  • Coil Resistance (OHM) : 810
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 18
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 20
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 20
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Class (MM) : 6

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Category of Protection : RTII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2071266-5
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415395-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers