TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 207020-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:36POSITION S; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:36POSITION S; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 30AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
30AC3865
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 30AC3865
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:36POSITION S; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:36POSITIONS; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3865
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details