TE Connectivity Automotive Connector Caps & Covers 2069957-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 140 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 140 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2069957-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2069957-1
Automotive Connector Caps & Covers 2069957-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 140 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 140

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2069957-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827331 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Zinc
View Details