TE Connectivity Pluggable Connector Assemblies 2069552-1

Description
8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - A119636TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119636TR-ND
Pluggable Connector Assemblies A119636TR-ND
8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
443-2069552-1
SMD Electronic Connector 443-2069552-1
Mini I/O F 8 POS 0.635mm Solder RA SMD 8 Terminal 1 Port T/R Product overview: 2069552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2069552-1 can be used for catalog matching and distributor lookup.

Mini I/O F 8 POS 0.635mm Solder RA SMD 8 Terminal 1 Port T/R Product overview: 2069552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2069552-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1005020-2069552-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1005020-2069552-1
Connectors, Interconnects - Pluggable Connectors 1005020-2069552-1
Win Source Part Number: 1005020-2069552-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 8 Features: Board Guide Connector Type: Industrial Mini, Type I Termination: Solder Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Header Standard Package: 300 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 5 (48 Hours) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A119636CT,-2069552-1 -SI,-2069552-1-CSI,A 119636-ND,A119636,A1 19636TR Base Product Number: 2069552

Win Source Part Number: 1005020-2069552-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 8
Features: Board Guide
Connector Type: Industrial Mini, Type I
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Header
Standard Package: 300
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 5 (48 Hours)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A119636CT,-2069552-1-SI,-2069552-1-CSI,A119636-ND,A119636,A119636TR
Base Product Number: 2069552

Buy Now Datasheet
I/O Connectors - 2069552-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2069552-1
I/O Connectors 2069552-1
INDUSTRIAL MINI I/O HDR ASSY E

INDUSTRIAL MINI I/O HDR ASSY E

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2069552-1
I/O Connectors 2069552-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2069552-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2069552-1
Pluggable Connectors 2069552-1
CONN IND MINI I HEADER 8P RA SMD

CONN IND MINI I HEADER 8P RA SMD

Supplier's Site Datasheet
Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity - 38AC3013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity
38AC3013
Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity 38AC3013
CONNECTOR, MINI I/O, RCPT, 8POS, SMD; No. of Contacts:8Contacts; Gender:Header; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, MINI I/O, RCPT, 8POS, SMD; No. of Contacts:8Contacts; Gender:Header; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity - 29AH8680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity
29AH8680
Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity 29AH8680
CONNECTOR, MINI I/O, RCPT, 8POS, SMD; No. of Contacts:8Contacts; Gender:Header; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, MINI I/O, RCPT, 8POS, SMD; No. of Contacts:8Contacts; Gender:Header; Connector Type:Mini I/O; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 2069552-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2069552-1
Modular Connectors / Ethernet Connectors 2069552-1
Modular Connectors / Ethernet Connectors Industrial Mini I/O Hdr Assy E

Modular Connectors / Ethernet Connectors Industrial Mini I/O Hdr Assy E

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A119636TR-ND 443-2069552-1 1005020-2069552-1 2069552-1 2069552-1 38AC3013 2069552-1
Product Name Pluggable Connector Assemblies SMD Electronic Connector Connectors, Interconnects - Pluggable Connectors I/O Connectors Pluggable Connectors Connector, Mini I/o, Rcpt, 8Pos, Smd; No. Of Contacts Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Box Header; Header Connector; Industrial Mini, Type I Modular Connector and RJ Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data