TE Connectivity Rectangular Wire & Cable Connectors & Housings 2069524-1

Description
Body Features Primary Product Color : Black Dimensions Connector Height : 40.4 MM  [1.59 INCH ] Connector Length : 97.1 MM  [3.82 INCH ] Connector Width : 45.1 MM  [1.77 INCH ] Housing Features Housing Material : Thermoplastic Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Connector Height : 40.4 MM  [1.59 INCH ] Connector Length : 97.1 MM  [3.82 INCH ] Connector Width : 45.1 MM  [1.77 INCH ] Housing Features Housing Material : Thermoplastic Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2069524-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2069524-1
Rectangular Wire & Cable Connectors & Housings 2069524-1
Body Features Primary Product Color : Black Dimensions Connector Height : 40.4 MM  [1.59 INCH ] Connector Length : 97.1 MM  [3.82 INCH ] Connector Width : 45.1 MM  [1.77 INCH ] Housing Features Housing Material : Thermoplastic Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Dimensions


  • Connector Height : 40.4 MM  [1.59 INCH ]
  • Connector Length : 97.1 MM  [3.82 INCH ]
  • Connector Width : 45.1 MM  [1.77 INCH ]

Housing Features


  • Housing Material : Thermoplastic Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - 17-2069524-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2069524-1-ND
Rectangular Connector Accessories 17-2069524-1-ND
DYNAMIC PLUG FRAME HSG W

DYNAMIC PLUG FRAME HSG W

Buy Now Datasheet
Dynamic Frame Cable W Key Amp - Te Connectivity - 87AJ9856 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Frame Cable W Key Amp - Te Connectivity
87AJ9856
Dynamic Frame Cable W Key Amp - Te Connectivity 87AJ9856
DYNAMIC FRAME CABLE W KEY

DYNAMIC FRAME CABLE W KEY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2069524-1 17-2069524-1-ND 87AJ9856
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Accessories Dynamic Frame Cable W Key Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products