TE Connectivity D-Shaped Connectors 206803-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 206803-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
206803-1
D-Shaped Connectors 206803-1
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Mating Retention Feature Material : Copper Alloy
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Brass

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.91 MM  [.154 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors Unreviewed - 206803-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
206803-1
Connectors Unreviewed 206803-1
AMPLIMITE RECEPT ASY37 POS

AMPLIMITE RECEPT ASY37 POS

Buy Now
D-Sub Connector Assemblies - 206803-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
206803-1-ND
D-Sub Connector Assemblies 206803-1-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 206803-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
206803-1
D-Sub Connectors 206803-1
AMPLIMITE RECEPT ASY,37 POS,

AMPLIMITE RECEPT ASY,37 POS,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
206803-1
D-Sub Connectors 206803-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Recept Assy,37 Pos,amplmte Rohs Compliant Amp - Te Connectivity - 12H5276 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,37 Pos,amplmte Rohs Compliant Amp - Te Connectivity
12H5276
Recept Assy,37 Pos,amplmte Rohs Compliant Amp - Te Connectivity 12H5276
RECEPT ASSY,37 POS,AMPLMTE ROHS COMPLIANT: YES

RECEPT ASSY,37 POS,AMPLMTE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206803-1 206803-1 206803-1-ND 206803-1 12H5276
Product Name D-Shaped Connectors Connectors Unreviewed D-Sub Connector Assemblies D-Sub Connectors Recept Assy,37 Pos,amplmte Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 106506-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Sub Connectors - 1466295-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Connector Backshells - 1-2308346-8 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers