TE Connectivity D Sub Contacts 206794-4

Description
TE Connectivity 206794-4
Request a Quote
Description
TE Connectivity 206794-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7826250 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7826250
D Sub Contacts 7826250
TE Connectivity 206794-4

TE Connectivity 206794-4

Supplier's Site
D Sub Contact, Pin, 28-26Awg, Crimp; For Use With Amp Te Connectivity - 12H5270 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-26Awg, Crimp; For Use With Amp Te Connectivity
12H5270
D Sub Contact, Pin, 28-26Awg, Crimp; For Use With Amp Te Connectivity 12H5270
D SUB CONTACT, PIN, 28-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG; Contact Termination:Crimp RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7826250 12H5270
Product Name D Sub Contacts D Sub Contact, Pin, 28-26Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0322 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details