TE Connectivity Automotive Connector Caps & Covers 2066502-4

Description
Body Features Color : Black Material : PBT Configuration Features Number of Positions : 0 Industry Standards UL Flammability Rating : UL 94-HB Packaging Features Packaging Method : Bulk Product Type Features Accessory Type : Cover Strain Relief : No
Request a Quote
Description
Body Features Color : Black Material : PBT Configuration Features Number of Positions : 0 Industry Standards UL Flammability Rating : UL 94-HB Packaging Features Packaging Method : Bulk Product Type Features Accessory Type : Cover Strain Relief : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2066502-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2066502-4
Automotive Connector Caps & Covers 2066502-4
Body Features Color : Black Material : PBT Configuration Features Number of Positions : 0 Industry Standards UL Flammability Rating : UL 94-HB Packaging Features Packaging Method : Bulk Product Type Features Accessory Type : Cover Strain Relief : No

Body Features


  • Color : Black
  • Material : PBT

Configuration Features


  • Number of Positions : 0

Industry Standards


  • UL Flammability Rating : UL 94-HB

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Accessory Type : Cover
  • Strain Relief : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2066502-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7183966 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Polymer
View Details