2066499-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2066499-1
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT
Configuration Features Number of Positions : 12
Product Type Features Protection & Strain Relief Accessory Type : Cap
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT
Configuration Features Number of Positions : 12
Product Type Features Protection & Strain Relief Accessory Type : Cap
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PBT
Configuration Features Number of Positions : 12
Product Type Features Protection & Strain Relief Accessory Type : Cap
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PBT
Configuration Features
Number of Positions : 12
Product Type Features
Protection & Strain Relief Accessory Type : Cap
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]