TE Connectivity Rectangular Wire & Cable Connectors & Housings 206637-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .517 - 2.08 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Housing Features Centerline (Pitch) : 7.01 MM  [.275 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .517 - 2.08 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Housing Features Centerline (Pitch) : 7.01 MM  [.275 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 206637-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
206637-1
Rectangular Wire & Cable Connectors & Housings 206637-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .517 - 2.08 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Housing Features Centerline (Pitch) : 7.01 MM  [.275 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .517 - 2.08
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Housing Features


  • Centerline (Pitch) : 7.01 MM  [.275 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Power Entry Modules (PEM) - 206637-1-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
206637-1-ND
Power Entry Modules (PEM) 206637-1-ND
Power Entry Connector Receptacle Housing for Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle Housing for Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-206637-1
Electronic Connector 340-206637-1
POWER CORD RCPT HSG Product overview: 206637-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-206637-1 can be used for catalog matching and distributor lookup.

POWER CORD RCPT HSG Product overview: 206637-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-206637-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Amp - Te Connectivity - 88F3210 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Amp - Te Connectivity
88F3210
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Amp - Te Connectivity 88F3210
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Flange Mount; Product Range:-; Gender:Receptacle; Voltage AC:250VRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Flange Mount; Product Range:-; Gender:Receptacle; Voltage AC:250VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206637-1 206637-1-ND 340-206637-1 88F3210
Product Name Rectangular Wire & Cable Connectors & Housings Power Entry Modules (PEM) Electronic Connector Connector, Power Entry, Receptacle, 15A; Iec Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Screw
Mounting Panel Mount Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products