TE Connectivity Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity 206501-4

Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes
Description
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity - 52F5236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity
52F5236
Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity 52F5236
CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 26 POSITION, RECEPTACLE; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Metal BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F5236
Product Name Connector, Housing, Hd D Sub, 26 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details