TE Connectivity Circular Power Connectors 206437-1

Description
Configuration Features Number of Positions : 57 Number of Signal Positions : 57 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Protection : With Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon 6/6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Panel Mount Feature Type : Flange Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 57 Number of Signal Positions : 57 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Protection : With Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon 6/6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Panel Mount Feature Type : Flange Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 206437-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
206437-1
Circular Power Connectors 206437-1
Configuration Features Number of Positions : 57 Number of Signal Positions : 57 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Protection : With Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : Nylon 6/6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Panel Mount Feature Type : Flange Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 57
  • Number of Signal Positions : 57
  • Reverse Numbering : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : Yes

Dimensions


  • Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 23
  • Housing Color : Black
  • Housing Material : Nylon 6/6 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : Without
  • Panel Mount Feature Type : Flange
  • Thread Size : 1-3/8 - 18 UNEF-2A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 206437-1
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 10EBS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Rectangular Power Connectors - 1-172166-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details