TE Connectivity ™ RF Connectors / Coaxial Connectors 2062-8002-90

Description
RF Connectors / Coaxial Connectors JACK STR PCB GOLD
Datasheet
Description
RF Connectors / Coaxial Connectors JACK STR PCB GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2062-8002-90 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2062-8002-90
RF Connectors / Coaxial Connectors 2062-8002-90
RF Connectors / Coaxial Connectors JACK STR PCB GOLD

RF Connectors / Coaxial Connectors JACK STR PCB GOLD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2062-8002-90
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050923-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Adapters - 2826928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details