TE Connectivity Circular Housing, Rcpt, Size 23; Product Range Amp Te Connectivity 206137-5

Description
CIRCULAR HOUSING, RCPT, SIZE 23; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:23RoHS Compliant: Yes
Description
CIRCULAR HOUSING, RCPT, SIZE 23; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:23RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, Size 23; Product Range Amp Te Connectivity - 79X5476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, Size 23; Product Range Amp Te Connectivity
79X5476
Circular Housing, Rcpt, Size 23; Product Range Amp Te Connectivity 79X5476
CIRCULAR HOUSING, RCPT, SIZE 23; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:23RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, SIZE 23; Product Range:CPC Series; Shell Type:Wall Mount Receptacle; For Use With:AMP Type XII Series Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; Connector Shell Size:23RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79X5476
Product Name Circular Housing, Rcpt, Size 23; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details