TE Connectivity Lighting Cable Assemblies 2058078-1

Description
Body Features Wire Color : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (AMP) : .35 - 1.5 Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Gold Contact Termination Area Plating Material : Tin Contact Transmits (Typical) : Power Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage : 50 VDC Operating Voltage Reference : DC Housing Features Centerline : 1.5 MM  [.059 INCH ] Housing Color : Natural Industry Standards Agency/Standard : UL, CSA CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n For Use With : Header: 2106091, Rec Contact 353907-1,353918-1 Packaging Features Packaging Method : Package Product Type Features Applies To : Wire/Cable Connector Style : Receptacle Product Line : Mini-CT Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire Color : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (AMP) : .35 - 1.5 Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Gold Contact Termination Area Plating Material : Tin Contact Transmits (Typical) : Power Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage : 50 VDC Operating Voltage Reference : DC Housing Features Centerline : 1.5 MM  [.059 INCH ] Housing Color : Natural Industry Standards Agency/Standard : UL, CSA CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n For Use With : Header: 2106091, Rec Contact 353907-1,353918-1 Packaging Features Packaging Method : Package Product Type Features Applies To : Wire/Cable Connector Style : Receptacle Product Line : Mini-CT Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2058078-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2058078-1
Lighting Cable Assemblies 2058078-1
Body Features Wire Color : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (AMP) : .35 - 1.5 Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Gold Contact Termination Area Plating Material : Tin Contact Transmits (Typical) : Power Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage : 50 VDC Operating Voltage Reference : DC Housing Features Centerline : 1.5 MM  [.059 INCH ] Housing Color : Natural Industry Standards Agency/Standard : UL, CSA CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n For Use With : Header: 2106091, Rec Contact 353907-1,353918-1 Packaging Features Packaging Method : Package Product Type Features Applies To : Wire/Cable Connector Style : Receptacle Product Line : Mini-CT Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Wire Color : Red, Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (AMP) : .35 - 1.5
  • Contact Material (Socket) : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Termination Area Plating Material : Tin
  • Contact Transmits (Typical) : Power
  • Contact Type : Socket

Dimensions


  • Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage : 50 VDC
  • Operating Voltage Reference : DC

Housing Features


  • Centerline : 1.5 MM  [.059 INCH ]
  • Housing Color : Natural

Industry Standards


  • Agency/Standard : UL, CSA
  • CSA File Number : LR 7189
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • For Use With : Header: 2106091, Rec Contact 353907-1,353918-1

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Applies To : Wire/Cable
  • Connector Style : Receptacle
  • Product Line : Mini-CT
  • Product Type : Cable Assembly
  • Sealed : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Rectangular Cable Assemblies - A108040-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A108040-ND
Rectangular Cable Assemblies A108040-ND
"2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

"2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2058078-1 A108040-ND
Product Name Lighting Cable Assemblies Rectangular Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers