TE Connectivity High Speed Backplane Connectors 2057692-1

Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 24 Number of Pairs : 24 Number of Positions : 72 Number of Rows : 9 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 13.3 MM  [.524 INCH ] Connector Length : 22.8 MM  [.898 INCH ] Connector Width : 24.2 MM  [.953 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 24 Number of Pairs : 24 Number of Positions : 72 Number of Rows : 9 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 13.3 MM  [.524 INCH ] Connector Length : 22.8 MM  [.898 INCH ] Connector Width : 24.2 MM  [.953 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2057692-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2057692-1
High Speed Backplane Connectors 2057692-1
Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 8 Number of Ground Positions : 24 Number of Pairs : 24 Number of Positions : 72 Number of Rows : 9 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 13.3 MM  [.524 INCH ] Connector Length : 22.8 MM  [.898 INCH ] Connector Width : 24.2 MM  [.953 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 25 Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Guide Location : Right
  • Number of Columns : 8
  • Number of Ground Positions : 24
  • Number of Pairs : 24
  • Number of Positions : 72
  • Number of Rows : 9
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 13.3 MM  [.524 INCH ]
  • Connector Length : 22.8 MM  [.898 INCH ]
  • Connector Width : 24.2 MM  [.953 INCH ]
  • PCB Hole Diameter : .39 MM  [.015 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : With
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Guide Pin
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail & Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 25
  • Number of Differential Pairs per Column : 3

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.2 MM  [.047 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2057692-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2057692-1
Backplane Connectors 2057692-1
IMP100S,R,RA3P8C,RG, 39

IMP100S,R,RA3P8C,RG,39

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2057692-1
Backplane Connectors 2057692-1
Backplane Connectors

Backplane Connectors

Buy Now
Imp100S,r,ra3P8C,rg,39 Te Connectivity - 98X5994 - Newark, An Avnet Company
Chicago, IL, United States
Imp100S,r,ra3P8C,rg,39 Te Connectivity
98X5994
Imp100S,r,ra3P8C,rg,39 Te Connectivity 98X5994
IMP100S,R,RA3P8C,RG, 39

IMP100S,R,RA3P8C,RG,39

Supplier's Site
Backplane Connectors - Specialized - 2057692-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2057692-1
Backplane Connectors - Specialized 2057692-1
CONN HEADER IMPACT 72POS PCB

CONN HEADER IMPACT 72POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2057692-1 2057692-1 98X5994 2057692-1
Product Name High Speed Backplane Connectors Backplane Connectors Imp100S,r,ra3P8C,rg,39 Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28488-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
3A Electronic Connector - 316-103906-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Backplane Connector Housings - 106138-2-ND - DigiKey
Specs
Connector Type Shroud for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers