TE Connectivity Rectangular Wire & Cable Connectors & Housings 205690-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 28 Number of Rows : 4 Number of Signal Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 28.45 MM  [1.12 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 28 Number of Rows : 4 Number of Signal Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 28.45 MM  [1.12 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 205690-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
205690-2
Rectangular Wire & Cable Connectors & Housings 205690-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 28 Number of Rows : 4 Number of Signal Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 28.45 MM  [1.12 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 28
  • Number of Power Positions : 28
  • Number of Rows : 4
  • Number of Signal Positions : 28

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 28.45 MM  [1.12 INCH ]
  • Connector Width : 28.19 MM  [1.11 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 1800
  • Operating Voltage (VDC) : 1800

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 205690-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
205690-2
Backplane Connectors 205690-2
SOC. BLOCK 28 POS. SPL.

SOC. BLOCK 28 POS. SPL.

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
205690-2
Backplane Connectors 205690-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Housings - A113002-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113002-ND
Backplane Connector Housings A113002-ND
28 (Power) Position Housing for Female Sockets Connector Black Panel Mount

28 (Power) Position Housing for Female Sockets Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
1.8kV Electronic Connector
340-205690-2
1.8kV Electronic Connector 340-205690-2
28 Pos. Rectangular Wire Housing, Black, 1.8kV, 150°C Product overview: 205690-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-205690-2 can be used for catalog matching and distributor lookup.

28 Pos. Rectangular Wire Housing, Black, 1.8kV, 150°C Product overview: 205690-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-205690-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Pwr Housing, Phenolic, Panel; Product Range Amp - Te Connectivity - 52F2868 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Housing, Phenolic, Panel; Product Range Amp - Te Connectivity
52F2868
Rectangular Pwr Housing, Phenolic, Panel; Product Range Amp - Te Connectivity 52F2868
RECTANGULAR PWR HOUSING, PHENOLIC, PANEL; Product Range:M Series; Connector Body Material:Phenolic GF; Connector Mounting:Panel Mount; For Use With:AMP M Series Socket Contacts; Locking Type:Screw RoHS Compliant: Yes

RECTANGULAR PWR HOUSING, PHENOLIC, PANEL; Product Range:M Series; Connector Body Material:Phenolic GF; Connector Mounting:Panel Mount; For Use With:AMP M Series Socket Contacts; Locking Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205690-2 205690-2 A113002-ND 340-205690-2 52F2868
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings 1.8kV Electronic Connector Rectangular Pwr Housing, Phenolic, Panel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-311-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103648-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers