TE Connectivity D-Shaped Connectors 205416-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.29 MM  [.09 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.29 MM  [.09 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205416-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205416-1
D-Shaped Connectors 205416-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 2.29 MM  [.09 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 2.29 MM  [.09 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 1122-1158-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1158-ND
D-Sub, D-Shaped Connector Housings 1122-1158-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Recept Assy,9 Posn,amplimite Amp - Te Connectivity - 36AC1916 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,9 Posn,amplimite Amp - Te Connectivity
36AC1916
Recept Assy,9 Posn,amplimite Amp - Te Connectivity 36AC1916
RECEPT ASSY,9 POSN,AMPLIMITE

RECEPT ASSY,9 POSN,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205416-1 1122-1158-ND 36AC1916
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Recept Assy,9 Posn,amplimite Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206505-3 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Between Series Adapters - 1056702-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details