Win Source Part Number: 1135066-205089-1
Category: Connectors, Interconnects>Contac
Series: AMPLIMITE HD-20
Type: Signal, Machined
Contact Finish: Gold
Package: Bulk
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 1,000
Alternative Parts (Cross-Reference): 205089-1-C; 205089-1.; M39029/64-369; M39029/64-369.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A2160,2050891,2266-2
Base Product Number: 205089
Pin Contact Gold Crimp 20-24 AWG Signal, Machined
D-Sub Contacts PIN CONTACT 24-20AWG gold over copper Product overview: 205089-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-205089-1 can be used for catalog matching and distributor lookup.
CONN PIN 20-24AWG GOLD CRIMP
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 205089-1 | 1135066-205089-1 | A2160-ND | 332-205089-1 | 205089-1 |
| Product Name | D-Sub Connectors | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Electronic Connector | Multi Purpose |
| Connector Type | D-Sub Connector |