D-sub Connectors Are Ideal for Office
Automation Interfacing.
D-SUB CONNECTOR CONNECTORS
Win Source Part Number: 1365197-XM3D-0921
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: XM3D
Package: Tray
Product Status: Active
Features: Shielded
Base Product Number: XM3D
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 5A
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Color: White
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder Cup
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 300V
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Nickel Plated
Omron XM3D-0921 D-Sub Connector
9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB Connector
| Aratas America LLC | Heilind Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XM3D-0921 | XM3D-0921 | 1365197-XM3D-0921 | 2018038 | Z5281-ND | 46Y1337 |
| Product Name | XM3 D-sub Connectors | Connectors I/O - D-Sub & D-Ribbon | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Omron Electronic Components |
| Connector Type | D-Sub Connector; Wire to Board Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | ||||
| Geometry | Right Angle | Straight; Straight | ||||
| Termination | Solder cup | Solder Cup | Solder cup |