TE Connectivity
Automotive Terminals
2050862-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 17, 20, 19 Wire Size Search (MMSQ) : .5, 1, .75, .6
Industry Standards Agency/Standard : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC [248 DEGF , 230 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 17, 20, 19 Wire Size Search (MMSQ) : .5, 1, .75, .6
Industry Standards Agency/Standard : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC [248 DEGF , 230 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 17, 20, 19 Wire Size Search (MMSQ) : .5, 1, .75, .6
Industry Standards Agency/Standard : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC [248 DEGF , 230 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .6 MM [.031 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 18, 17, 20, 19
- Wire Size Search (MMSQ) : .5, 1, .75, .6
Industry Standards
- Agency/Standard : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 110 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC [248 DEGF , 230 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2050862-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details