TE Connectivity
Automotive Connector Caps & Covers
2050831-2
Description
Body Features Primary Product Material : Nylon 6/6
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 90 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 70 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 65 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Nylon 6/6
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 90 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 70 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 65 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Nylon 6/6
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 90 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 70 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 65 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Primary Product Material : Nylon 6/6
Mechanical Attachment
Product Type Features
- Protection & Strain Relief Accessory Type : Cover
Usage Conditions
- Operating Temperature (Max) : 90 DEGC , 85 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 70 DEGC , 110 DEGC , 75 DEGC , 105 DEGC , 65 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2050831-2 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data