2050723-5 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2050723-5
Description
Body Features Primary Product Color : Brown Primary Product Material : PBT
Configuration Features Compatible With Connector Code : A, E, B Number of Positions : 32
Dimensions Compatible Cable Bundle Diameter Range : 1.4 MM [.055 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 4000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Brown Primary Product Material : PBT
Configuration Features Compatible With Connector Code : A, E, B Number of Positions : 32
Dimensions Compatible Cable Bundle Diameter Range : 1.4 MM [.055 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 4000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Brown Primary Product Material : PBT
Configuration Features Compatible With Connector Code : A, E, B Number of Positions : 32
Dimensions Compatible Cable Bundle Diameter Range : 1.4 MM [.055 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 4000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [176 DEGF , 158 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Brown
Primary Product Material : PBT
Configuration Features
Compatible With Connector Code : A, E, B
Number of Positions : 32
Dimensions
Compatible Cable Bundle Diameter Range : 1.4 MM [.055 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 4000
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly