TE Connectivity Rectangular Wire & Cable Connectors & Housings 205043-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 9.8 MM  [.386 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 11.43 MM  [.45 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 9.8 MM  [.386 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 11.43 MM  [.45 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 205043-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
205043-1
Rectangular Wire & Cable Connectors & Housings 205043-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 9.8 MM  [.386 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 11.43 MM  [.45 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 38.1 MM  [1.499 INCH ]
  • Connector Width : 28.19 MM  [1.11 INCH ]
  • Row-to-Row Spacing : 9.8 MM  [.386 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 1800
  • Operating Voltage (VDC) : 1800

Housing Features


  • Centerline (Pitch) : 11.43 MM  [.45 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - A112999-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112999-ND
Backplane Connector Housings A112999-ND
12 (Power) Position Housing for Female Sockets Connector Black Panel Mount

12 (Power) Position Housing for Female Sockets Connector Black Panel Mount

Buy Now Datasheet
Backplane Connectors - 205043-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
205043-1
Backplane Connectors 205043-1
12 PL. BLOCK FEM.

12 PL. BLOCK FEM.

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
205043-1
Backplane Connectors 205043-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
1.8kV Electronic Connector
361-205043-1
1.8kV Electronic Connector 361-205043-1
12 Pos Female Power Connector, 1.8kV, Gold Plating, Solder Product overview: 205043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8kV, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205043-1 can be used for catalog matching and distributor lookup.

12 Pos Female Power Connector, 1.8kV, Gold Plating, Solder Product overview: 205043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8kV, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205043-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
12 Pl. Block Fem. Rohs Compliant Amp - Te Connectivity - 24C7755 - Newark, An Avnet Company
Chicago, IL, United States
12 Pl. Block Fem. Rohs Compliant Amp - Te Connectivity
24C7755
12 Pl. Block Fem. Rohs Compliant Amp - Te Connectivity 24C7755
12 PL. BLOCK FEM. ROHS COMPLIANT: YES

12 PL. BLOCK FEM. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205043-1 A112999-ND 205043-1 361-205043-1 24C7755
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Backplane Connectors 1.8kV Electronic Connector 12 Pl. Block Fem. Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Solder
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products