TE Connectivity D-Shaped Connectors 204520-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204520-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204520-2
D-Shaped Connectors 204520-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors - 204520-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
204520-2
Connectors 204520-2
RECEPT ASSY,78 POSN,AMPLIMITE

RECEPT ASSY,78 POSN,AMPLIMITE

Buy Now
Singapore, Singapore
Electronic Connector
339-204520-2
Electronic Connector 339-204520-2
D-Sub MIL Spec Connectors RECEPT ASSY 78 POS Product overview: 204520-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204520-2 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors RECEPT ASSY 78 POS Product overview: 204520-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204520-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 204520-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204520-2
M24308 rectangular 204520-2
RECEPT ASSY,78 POSN,AMPLIMITE

RECEPT ASSY,78 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204520-2
M24308 rectangular 204520-2
M24308 rectangular

M24308 rectangular

Buy Now
D-Sub Connector Assemblies - 1122-1265-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1265-ND
D-Sub Connector Assemblies 1122-1265-ND
78 Position D-Sub, High Density Receptacle, Female Sockets Connector

78 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 478530 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
478530
D Sub Connectors 478530
D-Sub MIL Spec Connectors RECEPT ASSY 78

D-Sub MIL Spec Connectors RECEPT ASSY 78

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204520-2 204520-2 339-204520-2 204520-2 204520-2 1122-1265-ND 478530
Product Name D-Shaped Connectors Connectors Electronic Connector M24308 rectangular M24308 rectangular D-Sub Connector Assemblies D Sub Connectors
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Panel Mount
Current Rating 5.0 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478923-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104178-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Connector Backshells - 1-2308341-2 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers