TE Connectivity D-Shaped Connectors 204512-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204512-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204512-2
D-Shaped Connectors 204512-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 204512-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204512-2
M24308 rectangular 204512-2
RECEPT ASSY,SZ 1,AMPLIMITE

RECEPT ASSY,SZ 1,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204512-2
M24308 rectangular 204512-2
M24308 rectangular

M24308 rectangular

Buy Now
D-Sub Connector Assemblies - 1122-1254-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1254-ND
D-Sub Connector Assemblies 1122-1254-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 98F5705 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
98F5705
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 98F5705
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE 90 Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE 90 Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet
RECEPTACLE ASSEMBLY,SZ 1,AMPLIMITE, 90 - 70087968 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE ASSEMBLY,SZ 1,AMPLIMITE, 90
70087968
RECEPTACLE ASSEMBLY,SZ 1,AMPLIMITE, 90 70087968
RECEPTACLE ASSEMBLY,SZ 1,AMPLIMITE, 90

RECEPTACLE ASSEMBLY,SZ 1,AMPLIMITE, 90

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204512-2 204512-2 204512-2 1122-1254-ND 98F5705 70087968
Product Name D-Shaped Connectors M24308 rectangular M24308 rectangular D-Sub Connector Assemblies D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity RECEPTACLE ASSEMBLY,SZ 1,AMPLIMITE, 90
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589456-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details