TE Connectivity D-Sub Connector Assemblies 1-1734530-1

Description
CONN D-SUB HD RCPT 15P R/A SLDR
Request a Quote Datasheet
Description
CONN D-SUB HD RCPT 15P R/A SLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1-1734530-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1-1734530-1
D-Sub Connector Assemblies 1-1734530-1
CONN D-SUB HD RCPT 15P R/A SLDR

CONN D-SUB HD RCPT 15P R/A SLDR

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1294108-1-1734530-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1294108-1-1734530-1
Connectors, Interconnects - D-Sub Connectors 1294108-1-1734530-1
Win Source Part Number: 1294108-1-1734530-1 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-22 Number of Positions: 15 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Phosphor Bronze Connector Style: D-Sub, High Density Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 100 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T), Nylon 9T Shell Size, Connector Layout: 1 (DE, E) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.350" (8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 117345301,A35116,-1- 1734530-1-SI Base Product Number: 1734530 Product Status: Obsolete

Win Source Part Number: 1294108-1-1734530-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-22
Number of Positions: 15
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 100
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T), Nylon 9T
Shell Size, Connector Layout: 1 (DE, E) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 117345301,A35116,-1-1734530-1-SI
Base Product Number: 1734530
Product Status: Obsolete

Buy Now Datasheet
D-Sub Connector Assemblies - A35116-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35116-ND
D-Sub Connector Assemblies A35116-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1-1734530-1 1294108-1-1734530-1 A35116-ND
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector Receptacle, Female Sockets
Termination Solder Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details