TE Connectivity D-Shaped Connectors 204510-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204510-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204510-1
D-Shaped Connectors 204510-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 6 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 6
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 204510-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204510-1
M24308 rectangular 204510-1
RECEPT ASSY,104 POSN,AMPLIMITE

RECEPT ASSY,104 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204510-1
M24308 rectangular 204510-1
M24308 rectangular

M24308 rectangular

Buy Now
D-Sub, D-Shaped Connector Housings - 1122-1156-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1156-ND
D-Sub, D-Shaped Connector Housings 1122-1156-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
339-204510-1
Electronic Connector 339-204510-1
D-Sub MIL Spec Connectors 104P RECEPTACLE Product overview: 204510-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204510-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 104P RECEPTACLE Product overview: 204510-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204510-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle, Connector; 104; Steel - 70082833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Connector; 104; Steel
70082833
Receptacle, Connector; 104; Steel 70082833
AMP 90 Series Subminiature Receptacle Connector, Crimp Snap-In Contact Style Crimp type wire termination Shell plating cadmium Crimp wire termination For MIL-C-24308 and MIL-C-39029 applications.

AMP 90 Series Subminiature Receptacle Connector, Crimp Snap-In Contact Style

  • Crimp type wire termination
  • Shell plating cadmium
  • Crimp wire termination
    For MIL-C-24308 and MIL-C-39029 applications.
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204510-1 204510-1 204510-1 1122-1156-ND 339-204510-1 70082833
Product Name D-Shaped Connectors M24308 rectangular M24308 rectangular D-Sub, D-Shaped Connector Housings Electronic Connector Receptacle, Connector; 104; Steel
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - A111686-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Coax Connectors - 1466287-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Pot
Mounting Panel Mount
View Details
2 suppliers